IRFS4227 is a 200V N-Channel HEXFET Power MOSFET in a D2Pak package, designed for PDP sustain, energy recovery, and pass switch applications. It has a maximum continuous drain current of 62 A at 25°C and 44 A at 100°C, with a typical on-resistance of 22 mΩ at VGS = 10V. The device supports a maximum junction temperature of 175°C and features repetitive avalanche capability with a rated voltage of 240 V and energy of 46 mJ. It meets AEC-Q200 qualification standards for industrial use and is mounted on a PCB with a thermal resistance from junction to ambient of 40°C/W. The package dimensions and lead configuration conform to industry specifications for D2Pak.
200V Single N-Channel HEXFET Power MOSFET PDP Switch in a D2-Pak package
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS4227 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0260 ohms |