Infineon Technologies AG Single FETs, MOSFETs IRF7471PBF

Description
N-Channel 40V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 40V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7471PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7471PBF-ND
Single FETs, MOSFETs IRF7471PBF-ND
N-Channel 40V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 40V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Electronic Surplus - IRF7471PBF - 1187298-IRF7471PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF7471PBF
1187298-IRF7471PBF
Electronic Surplus - IRF7471PBF 1187298-IRF7471PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187298-IRF7471PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management Manufacturer Pack Quantity: 4,085 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 10A Rds On (Maximum) at Id, Vgs: 13mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 32nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2820pF at 20V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187298-IRF7471PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management
Manufacturer Pack Quantity: 4,085
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 13mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 32nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2820pF at 20V

Buy Now
40V 10A MOSFET Transistor - 278-IRF7471PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 10A MOSFET Transistor
278-IRF7471PBF
40V 10A MOSFET Transistor 278-IRF7471PBF
MOSFET N-CH 40V 10A 8SO Product overview: IRF7471PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7471PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 10A 8SO Product overview: IRF7471PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7471PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7471PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7471PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7471PBF
MOSFET N-CH 40V 10A 8SO

MOSFET N-CH 40V 10A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7471PBF-ND 1187298-IRF7471PBF 278-IRF7471PBF IRF7471PBF
Product Name Single FETs, MOSFETs Electronic Surplus - IRF7471PBF 40V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tube 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 40 volts
QG 32 nC
Unlock Full Specs
to access all available technical data