Infineon Technologies AG Electronic Surplus - IRFR540Z IRFR540Z

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187943-IRFR540Z Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Power Management
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187943-IRFR540Z Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRFR540Z - 1187943-IRFR540Z - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFR540Z
1187943-IRFR540Z
Electronic Surplus - IRFR540Z 1187943-IRFR540Z
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187943-IRFR540Z Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Power Management

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187943-IRFR540Z
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187943-IRFR540Z
Product Name Electronic Surplus - IRFR540Z
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Small Signal/Small Power MOSFET - BSS806NE - BSS806NE - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details
3 suppliers
Power MOSFETs - Super J  MOS S2FD Model: FMW60N043S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0430 ohms
IDSS 77500 milliamps
View Details
CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 181000 milliamps
View Details
8 suppliers