Manufacturer: Infineon Technologies
Win Source Part Number: 1187519-IRFBA1405P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-220 (TO-273AA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: Super-220-3 (Straight Leads)
Power Dissipation (Maximum): 330W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 174A
Rds On (Maximum) at Id, Vgs: 5mOhm at 101A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 260nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5480pF at 25V
N-Channel 55V 174A (Tc) 330W (Tc) Through Hole SUPER-220™ (TO-273AA)
MOSFET N-CH 55V 174A SUPER-220 Product overview: IRFBA1405P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 174A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA1405P can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 174A SUPER-220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187519-IRFBA1405P | IRFBA1405P-ND | 278-IRFBA1405P | IRFBA1405P |
| Product Name | FETs - Single - IRFBA1405P | Single FETs, MOSFETs | 55V 174A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 55 volts | |||
| QG | 260 nC | |||
| PD | 330000 milliwatts | 330000 milliwatts |