40V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
High-current rating
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100 kHz
Softer body-diode compared to previous silicon generation
Industry standard through-hole power package
Wide portfolio available
Benefits
High-current carrying capability package
Industry standard qualification level
High performance in low frequency applications
Increased power density
Standard pinout allows for drop in replacement
Provides designers flexibility in selecting the most optimal device for their application
Potential Applications Battery management systems Power tools DC Drives Electric toys
Applications
Cordless power tools and outdoor power equipment
Offline UPS - high frequency transformers
Designers who used this product also designed with
IRF3205 | N-Channel Power MOSFET
BSC060P03NS3E G | P-Channel Power MOSFET
IRFB4115 | N-Channel Power MOSFET
IPD50P04P4-13 | Automotive MOSFET
IRS2093MPBF | Discrete Class D Audio Amplifier ICs
IRF3205 | N-Channel Power MOSFET
BSC060P03NS3E G | P-Channel Power MOSFET
IRFB4115 | N-Channel Power MOSFET
IPD50P04P4-13 | Automotive MOSFET
IRS2093MPBF | Discrete Class D Audio Amplifier ICs
IRF3205 | N-Channel Power MOSFET
BSC060P03NS3E G | P-Channel Power MOSFET
IRFB4115 | N-Channel Power MOSFET
1 2
40V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- High-current rating
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100 kHz
- Softer body-diode compared to previous silicon generation
- Industry standard through-hole power package
- Wide portfolio available
Benefits
- High-current carrying capability package
- Industry standard qualification level
- High performance in low frequency applications
- Increased power density
- Standard pinout allows for drop in replacement
- Provides designers flexibility in selecting the most optimal device for their application
Potential Applications
- Battery management systems
- Power tools
- DC Drives
- Electric toys
Applications
- Cordless power tools and outdoor power equipment
- Offline UPS - high frequency transformers
Designers who used this product also designed with
- IRF3205 |
N-Channel Power MOSFET
- BSC060P03NS3E G |
P-Channel Power MOSFET
- IRFB4115 |
N-Channel Power MOSFET
- IPD50P04P4-13 |
Automotive MOSFET
- IRS2093MPBF |
Discrete Class D Audio Amplifier ICs
- IRF3205 |
N-Channel Power MOSFET
- BSC060P03NS3E G |
P-Channel Power MOSFET
- IRFB4115 |
N-Channel Power MOSFET
- IPD50P04P4-13 |
Automotive MOSFET
- IRS2093MPBF |
Discrete Class D Audio Amplifier ICs
- IRF3205 |
N-Channel Power MOSFET
- BSC060P03NS3E G |
P-Channel Power MOSFET
- IRFB4115 |
N-Channel Power MOSFET
1
2