Infineon Technologies AG FETs - Single - IRFI1310N IRFI1310N

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187632-IRFI1310N Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Full-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 56W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 36mOhm at 13A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187632-IRFI1310N Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Full-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 56W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 36mOhm at 13A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFI1310N - 1187632-IRFI1310N - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFI1310N
1187632-IRFI1310N
FETs - Single - IRFI1310N 1187632-IRFI1310N
Manufacturer: Infineon Technologies Win Source Part Number: 1187632-IRFI1310N Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Full-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 56W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 36mOhm at 13A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187632-IRFI1310N
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 56W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 24A
Rds On (Maximum) at Id, Vgs: 36mOhm at 13A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V

Buy Now
Single FETs, MOSFETs - IRFI1310N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI1310N-ND
Single FETs, MOSFETs IRFI1310N-ND
N-Channel 100V 24A (Tc) 56W (Tc) Through Hole PG-TO220-FP

N-Channel 100V 24A (Tc) 56W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Singapore, Singapore
100V 24A MOSFET Transistor
278-IRFI1310N
100V 24A MOSFET Transistor 278-IRFI1310N
MOSFET N-CH 100V 24A TO220AB FP Product overview: IRFI1310N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI1310N can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 24A TO220AB FP Product overview: IRFI1310N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI1310N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFI1310N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFI1310N
Integrated Circuits (ICs) - Transistors - MOSFETs IRFI1310N
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1187632-IRFI1310N IRFI1310N-ND 278-IRFI1310N IRFI1310N
Product Name FETs - Single - IRFI1310N Single FETs, MOSFETs 100V 24A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
QG 120 nC
PD 56000 milliwatts 56000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3698-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 4.3 ohms
IDSS 3700 milliamps
View Details
CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0056 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSZ050N03MS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0045 ohms
View Details