30V dual N-channel HEXFET power MOSFET in a SO-8 package, designed for point-of-load converters in notebook computers, servers, graphics cards, game consoles, and set-top boxes. Each device features a low on-resistance: Q1 at 16.4 mΩ and Q2 at 11.8 mΩ at V_GS = 10V, with improved body diode reverse recovery characteristics. The package supports continuous drain currents up to 9.1 A for Q1 and 11 A for Q2 at 25°C, with a maximum gate-to-source voltage of ±20 V. Thermal resistance is 62.5 °C/W from junction to ambient, and the operating junction temperature ranges from -55°C to +150°C. The part is lead-free and fully characterized for avalanche voltage and current.
30V Dual N-Channel HEXFET Power MOSFET in a Lead Free SO-8 package
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF7907 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N+N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0118 to 0.0164 ohms |