Infineon Technologies AG N-Channel Power MOSFET IRFB4127

Description
200V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Industry standard through-hole power package High-current rating Product qualification according to JEDEC standard Silicon optimized for applications switching below <100 kHz Softer body-diode compared to previous silicon generation Wide portfolio available Benefits Standard pinout allows for drop in replacement High-current carrying capability package Industry standard qualification level High performance in low frequency applications Increased power density Provides designers flexibility in selecting the most optimal device for their application Potential Applications SMPS UPS Solar power inverter DC motor drives Battery powered applications Applications Adapters and chargers Complete system solutions for smart TVs Light electric vehicles (LEV) Offline UPS - high frequency transformers Designers who used this product also designed with IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
200V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Industry standard through-hole power package High-current rating Product qualification according to JEDEC standard Silicon optimized for applications switching below <100 kHz Softer body-diode compared to previous silicon generation Wide portfolio available Benefits Standard pinout allows for drop in replacement High-current carrying capability package Industry standard qualification level High performance in low frequency applications Increased power density Provides designers flexibility in selecting the most optimal device for their application Potential Applications SMPS UPS Solar power inverter DC motor drives Battery powered applications Applications Adapters and chargers Complete system solutions for smart TVs Light electric vehicles (LEV) Offline UPS - high frequency transformers Designers who used this product also designed with IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IRFB4127 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IRFB4127
N-Channel Power MOSFET IRFB4127
200V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Industry standard through-hole power package High-current rating Product qualification according to JEDEC standard Silicon optimized for applications switching below <100 kHz Softer body-diode compared to previous silicon generation Wide portfolio available Benefits Standard pinout allows for drop in replacement High-current carrying capability package Industry standard qualification level High performance in low frequency applications Increased power density Provides designers flexibility in selecting the most optimal device for their application Potential Applications SMPS UPS Solar power inverter DC motor drives Battery powered applications Applications Adapters and chargers Complete system solutions for smart TVs Light electric vehicles (LEV) Offline UPS - high frequency transformers Designers who used this product also designed with IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R041P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET

200V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package

The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.


Summary of Features

  • Industry standard through-hole power package
  • High-current rating
  • Product qualification according to JEDEC standard
  • Silicon optimized for applications switching below <100 kHz
  • Softer body-diode compared to previous silicon generation
  • Wide portfolio available

Benefits

  • Standard pinout allows for drop in replacement
  • High-current carrying capability package
  • Industry standard qualification level
  • High performance in low frequency applications
  • Increased power density
  • Provides designers flexibility in selecting the most optimal device for their application

Potential Applications

  • SMPS
  • UPS
  • Solar power inverter
  • DC motor drives
  • Battery powered applications

Applications

  • Adapters and chargers
  • Complete system solutions for smart TVs
  • Light electric vehicles (LEV)
  • Offline UPS - high frequency transformers

Designers who used this product also designed with


  • IPW60R099P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R041P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R070P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R099P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R041P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R070P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R099P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R041P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R070P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IRFB4127
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0200 ohms
Unlock Full Specs
to access all available technical data