100V Single N-Channel HEXFET Power MOSFET in a SO-8 package Product overview: IRF7474TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7474TR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065514-IRF7474TR
Packaging: Tape & Reel (TR)
Current Rating: 4.5 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Voltage Rating (DC): 100 V
Continuous Drain Current (ID): 4.5 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-IRF7474TR | 1065514-IRF7474TR |
| Product Name | N-Channel 100V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7474TR |
| Package Type | Tape & Reel (TR) | SO-8; SOT3; SOIC |