Infineon Technologies AG 150V 13A MOSFET Transistor IRFU6215

Description
MOSFET P-CH 150V 13A IPAK Product overview: IRFU6215 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU6215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 150V 13A IPAK Product overview: IRFU6215 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU6215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 13A MOSFET Transistor
278-IRFU6215
150V 13A MOSFET Transistor 278-IRFU6215
MOSFET P-CH 150V 13A IPAK Product overview: IRFU6215 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU6215 can be used for catalog matching and distributor lookup.

MOSFET P-CH 150V 13A IPAK Product overview: IRFU6215 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU6215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFU6215-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU6215-ND
Single FETs, MOSFETs IRFU6215-ND
P-Channel 150V 13A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)

P-Channel 150V 13A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
FETs - Single - IRFU6215 - 1188114-IRFU6215 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFU6215
1188114-IRFU6215
FETs - Single - IRFU6215 1188114-IRFU6215
Manufacturer: Infineon Technologies Win Source Part Number: 1188114-IRFU6215 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: IPAK (TO-251) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 110W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 13A Rds On (Maximum) at Id, Vgs: 295mOhm at 6.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 66nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188114-IRFU6215
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: IPAK (TO-251)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 13A
Rds On (Maximum) at Id, Vgs: 295mOhm at 6.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 66nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFU6215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFU6215
Integrated Circuits (ICs) - Transistors - MOSFETs IRFU6215
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Single FETs, MOSFETs - IRFU6215 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFU6215
Single FETs, MOSFETs IRFU6215
MOSFET P-CH 150V 13A IPAK

MOSFET P-CH 150V 13A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFU6215 IRFU6215-ND 1188114-IRFU6215 IRFU6215 IRFU6215
Product Name 150V 13A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRFU6215 Integrated Circuits (ICs) - Transistors - MOSFETs Single FETs, MOSFETs
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-251-3 Short Leads, IPak, TO-251AA
Packing Method Tube Tube; Tube
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data