Infineon Technologies AG FET, MOSFET Arrays IRF7555TRPBF

Description
Mosfet Array 2 P-Channel (Dual) 20V 4.3A 1.25W Surface Mount Micro8™
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4.3A 1.25W Surface Mount Micro8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7555TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7555TRPBFTR-ND
FET, MOSFET Arrays IRF7555TRPBFTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.3A 1.25W Surface Mount Micro8™

Mosfet Array 2 P-Channel (Dual) 20V 4.3A 1.25W Surface Mount Micro8™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7555TRPBF - 001904-IRF7555TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7555TRPBF
001904-IRF7555TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7555TRPBF 001904-IRF7555TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001904-IRF7555TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 1066pF @ 10V Maximum Rds On at Id,Vgs: 55 mOhm @ 4.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 001904-IRF7555TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 1066pF @ 10V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
20V 4.3A MOSFET Transistor
289-IRF7555TRPBF
20V 4.3A MOSFET Transistor 289-IRF7555TRPBF
MOSFET 2P-CH 20V 4.3A MICRO8 Product overview: IRF7555TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7555TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.3A MICRO8 Product overview: IRF7555TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7555TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
-20V DUAL P-CHANNEL HEXFET POWER MOSFETIN A MICRO 8 PACKAGE
70017198
-20V DUAL P-CHANNEL HEXFET POWER MOSFETIN A MICRO 8 PACKAGE 70017198
-20V DUAL P-CHANNEL HEXFET POWER MOSFETIN A MICRO 8 PACKAGE

-20V DUAL P-CHANNEL HEXFET POWER MOSFETIN A MICRO 8 PACKAGE

Supplier's Site
MOSFET 2P-CH 20V 4.3A MICRO8 - 376-IRF7555TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 4.3A MICRO8
376-IRF7555TRPBF
MOSFET 2P-CH 20V 4.3A MICRO8 376-IRF7555TRPBF
MOSFET 2P-CH 20V 4.3A MICRO8

MOSFET 2P-CH 20V 4.3A MICRO8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7555TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7555TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7555TRPBF
MOSFET 2P-CH 20V 4.3A MICRO8

MOSFET 2P-CH 20V 4.3A MICRO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7555TRPBFTR-ND 001904-IRF7555TRPBF 289-IRF7555TRPBF 70017198 376-IRF7555TRPBF IRF7555TRPBF
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7555TRPBF 20V 4.3A MOSFET Transistor -20V DUAL P-CHANNEL HEXFET POWER MOSFETIN A MICRO 8 PACKAGE MOSFET 2P-CH 20V 4.3A MICRO8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3; Micro8 Tape & Reel (TR) MICRO-8
Polarity P-Channel P-Channel
V(BR)DSS 20 volts -20 volts
PD 1250 milliwatts 1200 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data