IRH9150SCV is a radiation-hardened, P-channel power MOSFET designed for space applications, available in a TO-204AE (TO-3) ceramic package weighing 11.5 g. It has a drain-to-source breakdown voltage of -100 V, a continuous drain current of -22 A at 25°C, and a maximum on-resistance of 0.080 Ω at -12 V gate-source voltage. The device is hardened to 100 kRads(Si) total ionizing dose, features low gate charge and proton tolerance, and is hermetically sealed with an ESD rating of Class 2 per MIL-STD-750, Method 1020. Operating junction temperature ranges from -55°C to 150°C.
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-204AE package - Screening Level TXV
Features
Potential Applications
Similar Parts
IRH9150SCV
Screening Level TXV
IRH9150
TO-204AE, 100 krad(Si) TID, COTS
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRH9150SCV |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRH9150SCV |
| Polarity | P-Channel; P |