Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187435-IRF9520N
Family Name: IRF9520N
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): RFP8P10; IRFI9520GPBF; IRF9520; SiHFI9520G;
Introduction Date: May 13, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6.8A I(D), 100V, 0.48OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1187435-IRF9520N | 17436614 |
| Product Name | Electronic Surplus - IRF9520N | Transistor |
| Package Type | TO-220; SOT3 |