Manufacturer: Infineon Technologies
Win Source Part Number: 1187376-IRF7834
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 19A
Rds On (Maximum) at Id, Vgs: 4.5mOhm at 19A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3710pF at 15V
N-Channel 30V 19A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 19A 8SO Product overview: IRF7834 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7834 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 19A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187376-IRF7834 | IRF7834-ND | 278-IRF7834 | IRF7834 |
| Product Name | FETs - Single - IRF7834 | Single FETs, MOSFETs | 30V 19A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| QG | 44 nC | |||
| PD | 2500 milliwatts | 2500 milliwatts |