Infineon Technologies AG Electronic Surplus - IRFB17N20DPBF IRFB17N20DPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187487-IRFB17N20DPB F Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187487-IRFB17N20DPB F Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRFB17N20DPBF - 1187487-IRFB17N20DPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFB17N20DPBF
1187487-IRFB17N20DPBF
Electronic Surplus - IRFB17N20DPBF 1187487-IRFB17N20DPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187487-IRFB17N20DPB F Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187487-IRFB17N20DPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Fort Worth, TX, USA
MOSFET, 200V, 16A, 170 MOHM, 33 NC QG, TO-220AB
70018287
MOSFET, 200V, 16A, 170 MOHM, 33 NC QG, TO-220AB 70018287
MOSFET, 200V, 16A, 170 MOHM, 33 NC QG, TO-220AB

MOSFET, 200V, 16A, 170 MOHM, 33 NC QG, TO-220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1187487-IRFB17N20DPBF 70018287
Product Name Electronic Surplus - IRFB17N20DPBF MOSFET, 200V, 16A, 170 MOHM, 33 NC QG, TO-220AB
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6796 - 2N6796 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
3 suppliers
Power MOSFETs - Super J  MOS S2FD Model: FMV60N133S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1330 ohms
IDSS 30100 milliamps
View Details
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers