N-Channel MOSFET, 55V, 17A, 70mR, D2PAK, Surface Mount Product overview: IRFZ24NSPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 55V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 55V, 17A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ24NSPBF can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188166-IRFZ24NSPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-IRFZ24NSPBF | 1188166-IRFZ24NSPBF |
| Product Name | N-Channel SMD 55V 17A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24NSPBF |
| Polarity | N-Channel |