IRFR7446 is an N-channel power MOSFET rated for 40 V drain-to-source breakdown voltage, designed for brushed and BLDC motor drives, synchronous rectification, and DC/DC conversion. It is packaged in a D-PAK case with a maximum continuous drain current of 56 A limited by the package, and a silicon-limited current of 120 A at 25°C. The typical drain-to-source on-resistance is 3.0 mΩ at 10 V gate voltage and 56 A drain current. The device meets RoHS standards and is lead-free. Maximum junction temperature is 175°C, with thermal resistance from junction-to-case of 1.52 °C/W and junction-to-ambient of 50 °C/W when mounted on a PCB. It complies with AEC-Q200 qualification standards.
StrongIRFET™ power MOSFET 40 V in a DPAK package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFR7446 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0039 ohms |