IRFN240 is a 200V, 18A, N-channel power MOSFET in an SMD-1 surface mount package, designed for high-reliability applications such as DC-DC converters and motor drives. It features a maximum on-state resistance of 0.18 Ω at 11A and 10V gate-source voltage, a junction-to-case thermal resistance of 1.0 °C/W, and is hermetically sealed. The device is qualified to the JANTXV screening flow per MIL-PRF-19500, with an operating junction temperature range of -55°C to +150°C and a weight of 2.6 g typical.
200V Single N-Channel Hi-Rel MOSFET in a SMD-1 package - A IRFN240 with Hermetic Packaging
Benefits
Similar Parts
IRFN240
A IRFN240 with Hermetic Packaging
JANTX2N7219U
A JANTX2N7219U with Hermetic Packaging
JANTXV2N7219U
A JANTXV2N7219U with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFN240 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFN240 |
| Polarity | N-Channel; N |