Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187643-IRFI540N
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Trans MOSFET N-CH 100V 20A 3-Pin(3+Tab) TO-220FP Product overview: IRFI540N from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFI540N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187643-IRFI540N | 285-IRFI540N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540N | 100V 20A MOSFET Transistor |
| Package Type | SOT3 |