IRHF57130 is a radiation-hardened, N-channel power MOSFET in a TO-205AF (TO-39) package for space applications, rated for 100V drain-to-source voltage and 11.7A continuous drain current with a maximum RDS(on) of 80mΩ at 25°C. It has a total ionizing dose rating of 100 krad(Si) and is qualified to JANS screening per MIL-PRF-19500. The device is hermetically sealed, features single event effect (SEE) hardening, and meets ESD Class 1C per MIL-STD-750, Method 1020. Thermal resistance junction-to-case is 5.0°C/W, and operating junction temperature ranges from -55°C to +150°C.
Rad hard, 100V, 11.7A, single, N-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash Sheet
Similar Parts
IRHF57130
TO-205AF, 100 krad(Si) TID, COTS
JANTXVR2N7493T2
TO-205AF, 100 krad(Si) TID, QPL
JANSR2N7493T2
TO-205AF, 100 krad(Si) TID, QPL
JANSF2N7493T2 TO-205AF, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHF57130 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHF57130 |
| Polarity | N-Channel; N |