Manufacturer: Infineon Technologies
Win Source Part Number: 1187311-IRF7493PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 80V
Id - Continuous Drain Current: 9.3A
Rds On (Maximum) at Id, Vgs: 15mOhm at 5.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 53nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1510pF at 25V
N-Channel 80V 9.3A (Tc) 2.5W (Tc) Surface Mount 8-SO
MOSFET N-CH 80V 9.3A 8SO Product overview: IRF7493PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7493PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 80V 9.3A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187311-IRF7493PBF | IRF7493PBF-ND | 278-IRF7493PBF | IRF7493PBF |
| Product Name | FETs - Single - IRF7493PBF | Single FETs, MOSFETs | 80V 9.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 80 volts | |||
| QG | 53 nC | |||
| PD | 2500 milliwatts | 2500 milliwatts |