The IRFS7530-7PPbF is a 60V N-channel HEXFET power MOSFET in a D2Pak-7Pin package, designed for brushed and BLDC motor drives, synchronous rectification, and resonant power supplies. It has a continuous drain current rating of 240A (package-limited) and a typical on-resistance of 1.15mΩ at 10V gate voltage. The device features robust avalanche capability with single-pulse energy up to 1029mJ and is RoHS compliant. Thermal resistance from junction to case is 0.40°C/W, and it operates from -55°C to 175°C. The part is qualified to JEDEC JESD47F and meets moisture sensitivity level MSL1 per JEDEC J-STD-020D.
60V Single N-Channel HEXFET Power MOSFET in a 7-Pin D2-Pak package
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS7530-7P |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0014 ohms |