The IRFF9230 is a P-channel HEXFET® power MOSFET rated for 200V drain-to-source voltage and -4.0A continuous drain current, designed for high-reliability applications such as switching power supplies and motor controls. It is packaged in a hermetically sealed TO-205AF (TO-39) case, weighing 0.98 g, with a maximum power dissipation of 25 W and a junction-to-case thermal resistance of 5.0 °C/W. The device features repetitive avalanche capability with 2.5 mJ per pulse and a peak diode recovery dv/dt of -5.0 V/ns. It meets MIL-PRF-19500/564 and has an ESD rating of Class 1C per MIL-STD-750, Method 1020. Operating junction temperature ranges from -55°C to +150°C.
-200V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF9230 with Hermetic Packaging
Benefits
Similar Parts
2N6851
A 2N6851 with Hermetic Packaging
IRFF9230
A IRFF9230 with Hermetic Packaging
JANS2N6851
A JANS2N6851 with Hermetic Packaging
JANTX2N6851 A JANTX2N6851 with Hermetic Packaging
JANTXV2N6851 A JANTXV2N6851 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFF9230 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFF9230 |
| Polarity | P-Channel; P |