IRHLUBC770Z4 is a radiation-hardened, N-channel logic-level power MOSFET in a UBC package with a shielded ceramic lid connected to the 4th pad. It is rated for 60V drain-to-source voltage and 0.8A continuous drain current at 25°C, with a maximum on-state resistance of 0.68Ω at 4.5V gate-source voltage and a total gate charge of 3.6nC. The device is hermetically sealed, surface-mounted, and supports CMOS and TTL logic levels. It is qualified to MIL-PRF-19500 for space applications and hardened against single event effects and up to 100 krad(Si) total ionizing dose. The operating junction temperature ranges from -55°C to +150°C, and the weight is 43mg typical. It complies with MIL-STD-750 for ESD classification Class 0B.
Rad hard, 60V, 0.8A, single, N-channel MOSFET, R7 in a UBC package - UBC, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHLUBC770Z4
UBC, 100 krad(Si) TID, COTS
JANSR2N7616UBC
UBC, 100 krad(Si) TID, QPL
JANSF2N7616UBC
UBC, 300 krad(Si) TID, QPL
IRHLUBCN770Z4
UBCN, 100 krad(Si) TID, COTS
JANSR2N7616UBCN
UBCN, 100 krad(Si) TID, QPL
JANSF2N7616UBCN
UBCN, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLUBC770Z4 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHLUBC770Z4 |
| Polarity | N-Channel; N |