Infineon Technologies AG 30V 3.5A 2.3A MOSFET Transistor IRF9952

Description
MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 3.5A 2.3A MOSFET Transistor - 289-IRF9952 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 3.5A 2.3A MOSFET Transistor
289-IRF9952
30V 3.5A 2.3A MOSFET Transistor 289-IRF9952
MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF9952-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF9952-ND
FET, MOSFET Arrays IRF9952-ND
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO

Buy Now Datasheet
FETs - Arrays - IRF9952 - 1187464-IRF9952 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF9952
1187464-IRF9952
FETs - Arrays - IRF9952 1187464-IRF9952
Manufacturer: Infineon Technologies Win Source Part Number: 1187464-IRF9952 Packaging: Tube Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 3.5A, 2.3A Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187464-IRF9952
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 3.5A, 2.3A
Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 15V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF9952 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF9952
Integrated Circuits (ICs) - Transistors - MOSFETs IRF9952
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 289-IRF9952 IRF9952-ND 1187464-IRF9952 IRF9952
Product Name 30V 3.5A 2.3A MOSFET Transistor FET, MOSFET Arrays FETs - Arrays - IRF9952 Integrated Circuits (ICs) - Transistors - MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube "8-SOIC (0.154"", 3.90mm Width)" SOT3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC057N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0057 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3513-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
7 suppliers