Infineon Technologies AG Single FETs, MOSFETs IRF8252PBF

Description
N-Channel 25V 25A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 25V 25A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF8252PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF8252PBF-ND
Single FETs, MOSFETs IRF8252PBF-ND
N-Channel 25V 25A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 25V 25A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
FETs - Single - IRF8252PBF - 1187395-IRF8252PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF8252PBF
1187395-IRF8252PBF
FETs - Single - IRF8252PBF 1187395-IRF8252PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187395-IRF8252PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 25A Rds On (Maximum) at Id, Vgs: 2.7mOhm at 25A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.35V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 53nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5305pF at 13V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187395-IRF8252PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 25A
Rds On (Maximum) at Id, Vgs: 2.7mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.35V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 53nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5305pF at 13V

Buy Now
25V 25A MOSFET Transistor - 278-IRF8252PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 25A MOSFET Transistor
278-IRF8252PBF
25V 25A MOSFET Transistor 278-IRF8252PBF
MOSFET N-CH 25V 25A 8SO Product overview: IRF8252PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8252PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 25A 8SO Product overview: IRF8252PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8252PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF8252PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF8252PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF8252PBF
MOSFET N-CH 25V 25A 8SO

MOSFET N-CH 25V 25A 8SO

Supplier's Site
Transistor - 21298660 - Radwell International
Willingboro, NJ, United States
Transistor
21298660
Transistor 21298660
N CHANNEL MOSFET, 25V, 25A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:25A; DRAIN SOURCE VOLTAGE VDS:25V; ON RESISTANCE RDS(ON):. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 25V, 25A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:25A; DRAIN SOURCE VOLTAGE VDS:25V; ON RESISTANCE RDS(ON):. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRF8252PBF-ND 1187395-IRF8252PBF 278-IRF8252PBF IRF8252PBF 21298660
Product Name Single FETs, MOSFETs FETs - Single - IRF8252PBF 25V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tube 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 25 volts
QG 53 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
Single FETs, MOSFETs - AUIRFS4115-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMP20N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details