Infineon Technologies AG High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFF9130 IRFF9130

Description
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF9130 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A 2N6849 with Hermetic Packaging IRFF9130 A IRFF9130 with Hermetic Packaging JANS2N6849 A JANS2N6849 with Hermetic Packaging JANTX2N6849 A JANTX2N6849 with Hermetic Packaging JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging
Request a Quote
Description
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF9130 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A 2N6849 with Hermetic Packaging IRFF9130 A IRFF9130 with Hermetic Packaging JANS2N6849 A JANS2N6849 with Hermetic Packaging JANTX2N6849 A JANTX2N6849 with Hermetic Packaging JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IRFF9130 is a P-channel power MOSFET designed for high-reliability applications, featuring a TO-205AF/TO-39 thru-hole package and a hermetic seal. It has a drain-to-source breakdown voltage of -100V, continuous drain current of -6.5A at 25°C, and a maximum on-state resistance of 0.30Ω at -10V gate-source voltage. The device supports repetitive avalanche energy of 2.5mJ and peak diode reverse recovery dv/dt of -5.5V/ns. It operates from -55°C to +150°C junction temperature and meets MIL-PRF-19500/564 and MIL-STD-750, Method 1020 (Class 1C ESD) standards.

Datasheet Summary
Powered by GS/AI

IRFF9130 is a P-channel power MOSFET designed for high-reliability applications, featuring a TO-205AF/TO-39 thru-hole package and a hermetic seal. It has a drain-to-source breakdown voltage of -100V, continuous drain current of -6.5A at 25°C, and a maximum on-state resistance of 0.30Ω at -10V gate-source voltage. The device supports repetitive avalanche energy of 2.5mJ and peak diode reverse recovery dv/dt of -5.5V/ns. It operates from -55°C to +150°C junction temperature and meets MIL-PRF-19500/564 and MIL-STD-750, Method 1020 (Class 1C ESD) standards.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFF9130 - IRFF9130 - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFF9130
IRFF9130
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFF9130 IRFF9130
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF9130 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A 2N6849 with Hermetic Packaging IRFF9130 A IRFF9130 with Hermetic Packaging JANS2N6849 A JANS2N6849 with Hermetic Packaging JANTX2N6849 A JANTX2N6849 with Hermetic Packaging JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging

-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF9130 with Hermetic Packaging

Benefits

  • Hermetically packaged power MOSFET
  • Packaged on a MIL-PRF-19500 manufacturing line

Similar Parts

2N6849

A 2N6849 with Hermetic Packaging

IRFF9130

A IRFF9130 with Hermetic Packaging

JANS2N6849

A JANS2N6849 with Hermetic Packaging


JANTX2N6849 A JANTX2N6849 with Hermetic Packaging
JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging

Supplier's Site Datasheet
Singapore, Singapore
100V 6.5A MOSFET Transistor
278-IRFF9130
100V 6.5A MOSFET Transistor 278-IRFF9130
Trans MOSFET P-CH 100V 6.5A 3-Pin TO-39 Product overview: IRFF9130 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFF9130 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 100V 6.5A 3-Pin TO-39 Product overview: IRFF9130 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFF9130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF9130 - 60374-IRFF9130 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF9130
60374-IRFF9130
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF9130 60374-IRFF9130
Manufacturer: Infineon Technologies Win Source Part Number: 60374-IRFF9130 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 60374-IRFF9130
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number IRFF9130 278-IRFF9130 60374-IRFF9130
Product Name High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFF9130 100V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFF9130
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB8405 - 1149812-AUIRFB8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
8 suppliers
END - OF - LIFE - AUIRF3805STRR - 1149790-AUIRF3805STRR - Win Source Electronics
Specs
Package Type SOT3
View Details
N-Channel Power MOSFET - BSC072N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0072 ohms
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF4905L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers