IRF7480MTRPbF is a 40V N-channel Power MOSFET in a DirectFET ME package designed for high-current applications including motor drives, synchronous rectifiers, and DC/DC converters. It supports continuous drain currents up to 330A with double-sided cooling and 217A under silicon current limits. The device has a typical on-resistance of 0.95 mΩ at 10V gate voltage and 132A drain current, with a maximum of 1.20 mΩ. It features thermal resistance of 1.3 °C/W from junction to case and 12.5 °C/W junction-to-ambient with double-sided cooling. The MOSFET is RoHS compliant, has a junction temperature range of -55°C to 150°C, and is qualified to JEDEC standards with MSL1 moisture sensitivity level.
Applications
40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ ME package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. End-applications include cordless power and gardening tools, light electric vehicles and e-bikes demanding a high level of ruggedness and energy efficiency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF7480M |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0012 ohms |