Infineon Technologies AG Single FETs, MOSFETs IRFU5410

Description
P-Channel 100V 13A (Tc) 66W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet
Description
P-Channel 100V 13A (Tc) 66W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU5410-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU5410-ND
Single FETs, MOSFETs IRFU5410-ND
P-Channel 100V 13A (Tc) 66W (Tc) Through Hole IPAK (TO-251AA)

P-Channel 100V 13A (Tc) 66W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
FETs - Single - IRFU5410 - 1188111-IRFU5410 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFU5410
1188111-IRFU5410
FETs - Single - IRFU5410 1188111-IRFU5410
Manufacturer: Infineon Technologies Win Source Part Number: 1188111-IRFU5410 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: IPAK (TO-251) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 66W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 13A Rds On (Maximum) at Id, Vgs: 205mOhm at 7.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 58nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 760pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188111-IRFU5410
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: IPAK (TO-251)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 66W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 13A
Rds On (Maximum) at Id, Vgs: 205mOhm at 7.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 58nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 760pF at 25V

Buy Now
Singapore, Singapore
100V 13A MOSFET Transistor
278-IRFU5410
100V 13A MOSFET Transistor 278-IRFU5410
MOSFET P-CH 100V 13A IPAK Product overview: IRFU5410 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU5410 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 13A IPAK Product overview: IRFU5410 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU5410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFU5410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFU5410
Integrated Circuits (ICs) - Transistors - MOSFETs IRFU5410
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFU5410-ND 1188111-IRFU5410 278-IRFU5410 IRFU5410
Product Name Single FETs, MOSFETs FETs - Single - IRFU5410 100V 13A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 Tube
V(BR)DSS 100 volts
QG 58 nC
Unlock Full Specs
to access all available technical data