IRFU3607 is a 75V N-channel Power MOSFET in an I-Pak package, designed for high efficiency synchronous rectification and high-speed switching in SMPS and uninterruptible power supplies. It has a continuous drain current of 56A at 100°C and 80A at 25°C, with a maximum on-resistance of 9.0mΩ at 10V gate voltage. The device supports a pulsed drain current of 310A and dissipates up to 140W at 25°C with a junction-to-case thermal resistance of 1.045°C/W. The junction operating temperature ranges from -55°C to +175°C, and it meets AEC-Q200 qualification standards. The I-Pak package is industry-standard for through-hole mounting.
75V Single N-Channel Power MOSFET in a I-Pak package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFU3607 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IRFU3607 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0090 ohms |