Infineon Technologies AG P-Channel Power MOSFET IRF9321

Description
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications In-vehicle infotainment (IVI) & HMI Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic level), capable of being driven at 2.5V gate-drive voltage (called Super Logic level) Reduced design complexity in high-side configuration (vs N-channel device) Easier interface to Microcontroller (vs N-channel device) Designers who used this product also designed with IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series
Request a Quote Datasheet
Description
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications In-vehicle infotainment (IVI) & HMI Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic level), capable of being driven at 2.5V gate-drive voltage (called Super Logic level) Reduced design complexity in high-side configuration (vs N-channel device) Easier interface to Microcontroller (vs N-channel device) Designers who used this product also designed with IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel Power MOSFET - IRF9321 - Infineon Technologies AG
Neubiberg, Germany
P-Channel Power MOSFET
IRF9321
P-Channel Power MOSFET IRF9321
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications In-vehicle infotainment (IVI) & HMI Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic level), capable of being driven at 2.5V gate-drive voltage (called Super Logic level) Reduced design complexity in high-side configuration (vs N-channel device) Easier interface to Microcontroller (vs N-channel device) Designers who used this product also designed with IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series IRS2092SPBF | Discrete Class D Audio Amplifier ICs IPD70R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET CYT2B75BADQ0AZEGST | TRAVEO™ T2G CYT2B7 Series

-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package


Applications

  • In-vehicle infotainment (IVI) & HMI

Benefits

  • Optimized for broadest availability from distribution partners
  • Optimized for 4.5V gate-drive voltage(called Logic level), capable of being driven at 2.5V gate-drive voltage (called Super Logic level)
  • Reduced design complexity in high-side configuration (vs N-channel device)
  • Easier interface to Microcontroller (vs N-channel device)

Designers who used this product also designed with


  • IRS2092SPBF |
    Discrete Class D Audio Amplifier ICs
  • IPD70R360P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • CYT2B75BADQ0AZEGST |
    TRAVEO™ T2G CYT2B7 Series
  • IRS2092SPBF |
    Discrete Class D Audio Amplifier ICs
  • IPD70R360P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • CYT2B75BADQ0AZEGST |
    TRAVEO™ T2G CYT2B7 Series
  • IRS2092SPBF |
    Discrete Class D Audio Amplifier ICs
  • IPD70R360P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • CYT2B75BADQ0AZEGST |
    TRAVEO™ T2G CYT2B7 Series
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IRF9321
Product Name P-Channel Power MOSFET
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0072 ohms
Unlock Full Specs
to access all available technical data