Manufacturer: Infineon Technologies
Win Source Part Number: 1187492-IRFB23N20D
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 3.8W, 170W
Alternative Parts (Cross-Reference): FQP34N20; IXTP32N20T; STP30NF20;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 24A
Rds On (Maximum) at Id, Vgs: 100mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 86nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1960pF at 25V
MOSFET N-CH 200V 24A TO220AB Product overview: IRFB23N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB23N20D can be used for catalog matching and distributor lookup.
N-Channel 200V 24A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB
MOSFET N-CH 200V 24A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1187492-IRFB23N20D | 278-IRFB23N20D | IRFB23N20D-ND | IRFB23N20D |
| Product Name | FETs - Single - IRFB23N20D | 200V 24A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 200 volts | |||
| QG | 86 nC | |||
| PD | 3800 to 170000 milliwatts | 3800 milliwatts |