-100V Single P-Channel Power MOSFET in a TO-220 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Planar cell structure for wide SOA
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100kHz
Industry standard through-hole power package
High-current rating
Benefits
Increased ruggedness
Wide availability from distribution partners
Industry standard qualification
High performance in low frequency applications
Standard pin-out allows for drop-in replacement
High current capability
Designers who used this product also designed with
IRF7490 | N-Channel Power MOSFET
IRL540N | N-Channel Power MOSFET
IRL530NS | N-Channel Power MOSFET
IPD33CN10N G | N-Channel Power MOSFET
IRF630N | N-Channel Power MOSFET
IRFI3205 | N-Channel Power MOSFET
IRFP90N20D | N-Channel Power MOSFET
IR2110S | Gate driver ICs
IR2112S | Gate driver ICs
IRF530NS | N-Channel Power MOSFET
IRFR3607 | N-Channel Power MOSFET
IRF3415S | N-Channel Power MOSFET
IRF7490 | N-Channel Power MOSFET
IRL540N | N-Channel Power MOSFET
IRL530NS | N-Channel Power MOSFET
IPD33CN10N G | N-Channel Power MOSFET
IRF630N | N-Channel Power MOSFET
IRFI3205 | N-Channel Power MOSFET
IRFP90N20D | N-Channel Power MOSFET
IR2110S | Gate driver ICs
1 2 3
-100V Single P-Channel Power MOSFET in a TO-220 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
- Planar cell structure for wide SOA
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100kHz
- Industry standard through-hole power package
- High-current rating
Benefits
- Increased ruggedness
- Wide availability from distribution partners
- Industry standard qualification
- High performance in low frequency applications
- Standard pin-out allows for drop-in replacement
- High current capability
Designers who used this product also designed with
- IRF7490 |
N-Channel Power MOSFET
- IRL540N |
N-Channel Power MOSFET
- IRL530NS |
N-Channel Power MOSFET
- IPD33CN10N G |
N-Channel Power MOSFET
- IRF630N |
N-Channel Power MOSFET
- IRFI3205 |
N-Channel Power MOSFET
- IRFP90N20D |
N-Channel Power MOSFET
- IR2110S |
Gate driver ICs
- IR2112S |
Gate driver ICs
- IRF530NS |
N-Channel Power MOSFET
- IRFR3607 |
N-Channel Power MOSFET
- IRF3415S |
N-Channel Power MOSFET
- IRF7490 |
N-Channel Power MOSFET
- IRL540N |
N-Channel Power MOSFET
- IRL530NS |
N-Channel Power MOSFET
- IPD33CN10N G |
N-Channel Power MOSFET
- IRF630N |
N-Channel Power MOSFET
- IRFI3205 |
N-Channel Power MOSFET
- IRFP90N20D |
N-Channel Power MOSFET
- IR2110S |
Gate driver ICs
1
2
3