Infineon Technologies AG 60V 57A MOSFET Transistor IRFZ44VZ

Description
MOSFET N-CH 60V 57A TO220AB Product overview: IRFZ44VZ from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44VZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 57A TO220AB Product overview: IRFZ44VZ from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44VZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 57A MOSFET Transistor
278-IRFZ44VZ
60V 57A MOSFET Transistor 278-IRFZ44VZ
MOSFET N-CH 60V 57A TO220AB Product overview: IRFZ44VZ from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44VZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 57A TO220AB Product overview: IRFZ44VZ from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44VZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFZ44VZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44VZ-ND
Single FETs, MOSFETs IRFZ44VZ-ND
N-Channel 60V 57A (Tc) 92W (Tc) Through Hole TO-220AB

N-Channel 60V 57A (Tc) 92W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRFZ44VZ - 1188192-IRFZ44VZ - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFZ44VZ
1188192-IRFZ44VZ
FETs - Single - IRFZ44VZ 1188192-IRFZ44VZ
Manufacturer: Infineon Technologies Win Source Part Number: 1188192-IRFZ44VZ Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 92W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 57A Rds On (Maximum) at Id, Vgs: 12mOhm at 34A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1690pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188192-IRFZ44VZ
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 92W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 57A
Rds On (Maximum) at Id, Vgs: 12mOhm at 34A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1690pF at 25V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFZ44VZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFZ44VZ
Integrated Circuits (ICs) - Transistors - MOSFETs IRFZ44VZ
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-IRFZ44VZ IRFZ44VZ-ND 1188192-IRFZ44VZ IRFZ44VZ
Product Name 60V 57A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRFZ44VZ Integrated Circuits (ICs) - Transistors - MOSFETs
PD 92000 milliwatts 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data