IRF8010S is an N-channel MOSFET designed for high-frequency DC-DC converters, UPS, and motor control applications, housed in a D2Pak (TO-263) package. It has a maximum drain-to-source voltage of 100V, a continuous drain current of 80A at 25°C, and a typical on-resistance of 12mΩ at 10V gate voltage. The device features low gate-to-drain charge to reduce switching losses, and is fully characterized for capacitance and avalanche performance, with a single pulse avalanche energy rating of 310mJ. Thermal resistance from junction to case is 0.57°C/W, and junction temperature ranges from -55°C to 175°C. The package is suitable for surface-mount assembly and supports reflow soldering.
100V Single N-Channel IR MOSFET in a D2Pak package
Benefits
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187386-IRF8010S
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF8010S | 1187386-IRF8010S |
| Product Name | N-Channel Power MOSFET | Electronic Surplus - IRF8010S |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0150 ohms |