MOSFET N-CH 60V 195A D2PAK Product overview: IRFS3006TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3006TRLPBF can be used for catalog matching and distributor lookup.
IRFS3006 - HEXFET N-Channel Power MOSFET
Manufacturer: Infineon Technologies
Win Source Part Number: 1047120-IRFS3006TRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 300nC @ 10V
Max Input Capacitance: 8970pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 170A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
N-Channel 60V 195A (Tc) 375W (Tc) Surface Mount D2PAK
N-Channel 60V 195A (Tc) 375W (Tc) Surface Mount D2PAK
N-Channel 60V 195A (Tc) 375W (Tc) Surface Mount D2PAK
MOSFET MOSFT 60V 270A 2.5mOhm 200nC Qg
MOSFET, N-CH, 60V, 195A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:195A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 60V 195A D2PAK
MOSFET N-CH 60V 195A D2PAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFS3006TRLPBF | IRFS3006TRLPBF | 1047120-IRFS3006TRLPBF | IRFS3006TRLPBFTR-ND | 2579416P | IRFS3006TRLPBF | 13AC9149 | IRFS3006TRLPBF | IRFS3006TRLPBF |
| Product Name | 60V 195A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3006TRLPBF | Single FETs, MOSFETs | MOSFETs | MOSFET | Mosfet, N-Ch, 60V, 195A, 175Deg C, 375W; Channel Type Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||||
| Transconductance | 0.2800 kS | ||||||||
| PD | 375 milliwatts | 375000 milliwatts | 375000 milliwatts |