Infineon Technologies AG 55V 12A MOSFET Transistor IRF9Z24NS

Description
MOSFET P-CH 55V 12A D2PAK Product overview: IRF9Z24NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 12A D2PAK Product overview: IRF9Z24NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 12A MOSFET Transistor
278-IRF9Z24NS
55V 12A MOSFET Transistor 278-IRF9Z24NS
MOSFET P-CH 55V 12A D2PAK Product overview: IRF9Z24NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24NS can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 12A D2PAK Product overview: IRF9Z24NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z24NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF9Z24NS - 1187475-IRF9Z24NS - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF9Z24NS
1187475-IRF9Z24NS
FETs - Single - IRF9Z24NS 1187475-IRF9Z24NS
Manufacturer: Infineon Technologies Win Source Part Number: 1187475-IRF9Z24NS Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.8W, 45W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 12A Rds On (Maximum) at Id, Vgs: 175mOhm at 7.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187475-IRF9Z24NS
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W, 45W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 175mOhm at 7.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Buy Now
Single FETs, MOSFETs - IRF9Z24NS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z24NS-ND
Single FETs, MOSFETs IRF9Z24NS-ND
P-Channel 55V 12A (Tc) 3.8W (Ta), 45W (Tc) Surface Mount D2PAK

P-Channel 55V 12A (Tc) 3.8W (Ta), 45W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z24NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z24NS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z24NS
MOSFET P-CH 55V 12A D2PAK

MOSFET P-CH 55V 12A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-IRF9Z24NS 1187475-IRF9Z24NS IRF9Z24NS-ND IRF9Z24NS
Product Name 55V 12A MOSFET Transistor FETs - Single - IRF9Z24NS Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3800 milliwatts 3800 to 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data