Infineon Technologies AG 55V 17A DPAK MOSFET Transistor IRFR024NTRPBF

Description
IRFR024NPbF - HEXFET Power MOSFET, 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRFR024NPbF - HEXFET Power MOSFET, 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFR024NTRPBF - Rochester Electronics
Newburyport, MA, United States
IRFR024NPbF - HEXFET Power MOSFET, 12V-300V N-Channel Power MOSFET

IRFR024NPbF - HEXFET Power MOSFET, 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
55V 17A DPAK MOSFET Transistor
278-IRFR024NTRPBF
55V 17A DPAK MOSFET Transistor 278-IRFR024NTRPBF
MOSFET N-CH 55V 17A DPAK Product overview: IRFR024NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR024NTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A DPAK Product overview: IRFR024NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR024NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2575825 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575825
MOSFETs 2575825
Infineon MOSFET IRFR024NTRPBF

Infineon MOSFET IRFR024NTRPBF

Supplier's Site
MOSFETs - 2575540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575540
MOSFETs 2575540
Infineon MOSFET IRFR024NTRPBF

Infineon MOSFET IRFR024NTRPBF

Supplier's Site
MOSFETs - 2575825P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575825P
MOSFETs 2575825P
Infineon MOSFET IRFR024NTRPBF

Infineon MOSFET IRFR024NTRPBF

Supplier's Site
Single FETs, MOSFETs - IRFR024NPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR024NPBFDKR-ND
Single FETs, MOSFETs IRFR024NPBFDKR-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR024NPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR024NPBFCT-ND
Single FETs, MOSFETs IRFR024NPBFCT-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR024NPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR024NPBFTR-ND
Single FETs, MOSFETs IRFR024NPBFTR-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR024NTRPBF - 001269-IRFR024NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR024NTRPBF
001269-IRFR024NTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR024NTRPBF 001269-IRFR024NTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001269-IRFR024NTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: IRFR024N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 370pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STD12NF06T4; STD12NF06LT4; STD12NF06; STD17N06LT4; Introduction Date: March 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 001269-IRFR024NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: IRFR024N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 370pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STD12NF06T4; STD12NF06LT4; STD12NF06; STD17N06LT4;
Introduction Date: March 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Transistor - 17443008 - Radwell International
Willingboro, NJ, United States
Transistor
17443008
Transistor 17443008
(PRICE/TC) N CHANNEL MOSFET, 55V, 17A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 55V, 17A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 66790203 - Radwell International
Willingboro, NJ, United States
Transistor
66790203
Transistor 66790203
(PRICE/TC) N CHANNEL MOSFET, 55V, 17A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:17A; ON RESISTANCE RDS(ON):0.075OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 55V, 17A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:17A; ON RESISTANCE RDS(ON):0.075OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR024NTRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR024NTRPBF
55V 17A 45W 75mΩ@10V,10A 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

55V 17A 45W 75mΩ@10V,10A 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 55V, 17A, D-Pak; Channel Type Infineon - 63J6906 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 17A, D-Pak; Channel Type Infineon
63J6906
N Channel Mosfet, 55V, 17A, D-Pak; Channel Type Infineon 63J6906
N CHANNEL MOSFET, 55V, 17A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 17A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR024NTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR024NTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR024NTRPBF
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 16A 75mOhm 13.3nC

MOSFET MOSFT 55V 16A 75mOhm 13.3nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFR024NTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR024NTRPBF
Single FETs, MOSFETs IRFR024NTRPBF
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Radwell International LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR024NTRPBF 278-IRFR024NTRPBF 2575825 IRFR024NPBFDKR-ND 001269-IRFR024NTRPBF 17443008 IRFR024NTRPBF 63J6906 IRFR024NTRPBF IRFR024NTRPBF IRFR024NTRPBF
Product Name 55V 17A DPAK MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR024NTRPBF Transistor Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 55V, 17A, D-Pak; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type DPAK Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data