Infineon Technologies AG Single FETs, MOSFETs IRFS7434TRL7PP

Description
N-Channel 40V 240A (Tc) 245W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet
Description
N-Channel 40V 240A (Tc) 245W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS7434TRL7PPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7434TRL7PPTR-ND
Single FETs, MOSFETs IRFS7434TRL7PPTR-ND
N-Channel 40V 240A (Tc) 245W (Tc) Surface Mount D2PAK-7

N-Channel 40V 240A (Tc) 245W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - IRFS7434TRL7PPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7434TRL7PPCT-ND
Single FETs, MOSFETs IRFS7434TRL7PPCT-ND
N-Channel 40V 240A (Tc) 245W (Tc) Surface Mount D2PAK-7

N-Channel 40V 240A (Tc) 245W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - IRFS7434TRL7PPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7434TRL7PPDKR-ND
Single FETs, MOSFETs IRFS7434TRL7PPDKR-ND
N-Channel 40V 240A (Tc) 245W (Tc) Surface Mount D2PAK-7

N-Channel 40V 240A (Tc) 245W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
 - IRFS7434TRL7PP - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
FETs - Single - IRFS7434TRL7PP - 738807-IRFS7434TRL7PP - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFS7434TRL7PP
738807-IRFS7434TRL7PP
FETs - Single - IRFS7434TRL7PP 738807-IRFS7434TRL7PP
Manufacturer: Infineon Technologies Win Source Part Number: 738807-IRFS7434TRL7P P Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: IRFS7434 Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK-7 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab) Power Dissipation (Maximum): 245W Alternative Parts (Cross-Reference): SQM200N04-1m3L-GE3; STH410N4F7-6AG; Introduction Date: April 11, 2013 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 240A Rds On (Maximum) at Id, Vgs: 1mOhm at 100A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.9V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 315nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 10250pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 738807-IRFS7434TRL7PP
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRFS7434
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK-7
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab)
Power Dissipation (Maximum): 245W
Alternative Parts (Cross-Reference): SQM200N04-1m3L-GE3; STH410N4F7-6AG;
Introduction Date: April 11, 2013
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 240A
Rds On (Maximum) at Id, Vgs: 1mOhm at 100A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 315nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 10250pF at 25V

Buy Now Datasheet
Singapore, Singapore
40V 240A MOSFET Transistor
278-IRFS7434TRL7PP
40V 240A MOSFET Transistor 278-IRFS7434TRL7PP
MOSFET N-CH 40V 240A D2PAK-7 Product overview: IRFS7434TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7434TRL7PP can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 240A D2PAK-7 Product overview: IRFS7434TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7434TRL7PP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2575815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575815
MOSFETs 2575815
Infineon MOSFET IRFS7434TRL7PP

Infineon MOSFET IRFS7434TRL7PP

Supplier's Site
MOSFETs - 2575815P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575815P
MOSFETs 2575815P
Infineon MOSFET IRFS7434TRL7PP

Infineon MOSFET IRFS7434TRL7PP

Supplier's Site
MOSFETs - 2575558 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575558
MOSFETs 2575558
Infineon MOSFET IRFS7434TRL7PP

Infineon MOSFET IRFS7434TRL7PP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET N-CH 40V 240A D2PAK-7

MOSFET MOSFET N-CH 40V 240A D2PAK-7

Buy Now Datasheet
Mosfet, N-Ch, 40V, 362A, 150Deg C, 245W; Channel Type Infineon - 12AC9743 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 362A, 150Deg C, 245W; Channel Type Infineon
12AC9743
Mosfet, N-Ch, 40V, 362A, 150Deg C, 245W; Channel Type Infineon 12AC9743
MOSFET, N-CH, 40V, 362A, 150DEG C, 245W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:362A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 362A, 150DEG C, 245W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:362A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFS7434TRL7PP
Triode/MOS Tube/Transistor >> MOSFETs IRFS7434TRL7PP
40V 240A 1mΩ@100A,10V 245W 3.9V@250uA null D2PAK-7 MOSFETs ROHS

40V 240A 1mΩ@100A,10V 245W 3.9V@250uA null D2PAK-7 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS7434TRL7PP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS7434TRL7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS7434TRL7PP
MOSFET N-CH 40V 240A D2PAK-7

MOSFET N-CH 40V 240A D2PAK-7

Supplier's Site
Single FETs, MOSFETs - IRFS7434TRL7PP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS7434TRL7PP
Single FETs, MOSFETs IRFS7434TRL7PP
MOSFET N-CH 40V 240A D2PAK-7

MOSFET N-CH 40V 240A D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFS7434TRL7PPTR-ND IRFS7434TRL7PP 738807-IRFS7434TRL7PP 278-IRFS7434TRL7PP 2575815 IRFS7434TRL7PP 12AC9743 IRFS7434TRL7PP IRFS7434TRL7PP IRFS7434TRL7PP
Product Name Single FETs, MOSFETs FETs - Single - IRFS7434TRL7PP 40V 240A MOSFET Transistor MOSFETs MOSFET Mosfet, N-Ch, 40V, 362A, 150Deg C, 245W; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) D2PAK7P TO-263; SOT3 Tape & Reel (TR) TO-263; TO-263 TO-3 10250 pF @ 25 V TO-263; TO-263-7, D²Pak (6 Leads + Tab)
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 245000 milliwatts 245 milliwatts 245000 milliwatts 245000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs - CSD17552Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0075 ohms
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278279-BSC0902NSATMA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3693-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 450 volts
rDS(on) 0.3800 ohms
IDSS 17000 milliamps
View Details