Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFY240C IRFY240C

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224673-IRFY240C Current Rating: 16 A Drain to Source Voltage (Vdss): 200 V Number of Elements: 1 Power Dissipation: 100 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 100 W Max Operating Temperature: 150 °C Continuous Drain Current (ID): 16 A Drain to Source Breakdown Voltage: 200 V Gate to Source Voltage (Vgs): 20 V Nominal Vgs: 4 V On-State Resistance: 200 mΩ
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224673-IRFY240C Current Rating: 16 A Drain to Source Voltage (Vdss): 200 V Number of Elements: 1 Power Dissipation: 100 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 100 W Max Operating Temperature: 150 °C Continuous Drain Current (ID): 16 A Drain to Source Breakdown Voltage: 200 V Gate to Source Voltage (Vgs): 20 V Nominal Vgs: 4 V On-State Resistance: 200 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFY240C - 1224673-IRFY240C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFY240C
1224673-IRFY240C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFY240C 1224673-IRFY240C
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224673-IRFY240C Current Rating: 16 A Drain to Source Voltage (Vdss): 200 V Number of Elements: 1 Power Dissipation: 100 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 100 W Max Operating Temperature: 150 °C Continuous Drain Current (ID): 16 A Drain to Source Breakdown Voltage: 200 V Gate to Source Voltage (Vgs): 20 V Nominal Vgs: 4 V On-State Resistance: 200 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224673-IRFY240C
Current Rating: 16 A
Drain to Source Voltage (Vdss): 200 V
Number of Elements: 1
Power Dissipation: 100 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 100 W
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 16 A
Drain to Source Breakdown Voltage: 200 V
Gate to Source Voltage (Vgs): 20 V
Nominal Vgs: 4 V
On-State Resistance: 200 mΩ

Buy Now
Singapore, Singapore
200V 16A MOSFET Transistor
278-IRFY240C
200V 16A MOSFET Transistor 278-IRFY240C
Trans MOSFET N-CH 200V 16A 3-Pin(3+Tab) TO-257AA Product overview: IRFY240C from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFY240C can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 16A 3-Pin(3+Tab) TO-257AA Product overview: IRFY240C from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFY240C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1224673-IRFY240C 278-IRFY240C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFY240C 200V 16A MOSFET Transistor
V(BR)DSS 200 volts 200 volts
rDS(on) 0.2000 ohms
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSO150N03MD-G - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0150 ohms
View Details
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV09N70E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 700 volts
rDS(on) 1.2 ohms
IDSS 9000 milliamps
View Details