Infineon Technologies AG 200V 3.7A MOSFET Transistor IRF7492

Description
MOSFET N-CH 200V 3.7A 8SO Product overview: IRF7492 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7492 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 3.7A 8SO Product overview: IRF7492 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7492 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3.7A MOSFET Transistor - 278-IRF7492 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3.7A MOSFET Transistor
278-IRF7492
200V 3.7A MOSFET Transistor 278-IRF7492
MOSFET N-CH 200V 3.7A 8SO Product overview: IRF7492 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7492 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 3.7A 8SO Product overview: IRF7492 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7492 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF7492 - 1187310-IRF7492 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF7492
1187310-IRF7492
FETs - Single - IRF7492 1187310-IRF7492
Manufacturer: Infineon Technologies Win Source Part Number: 1187310-IRF7492 Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 3.7A Rds On (Maximum) at Id, Vgs: 79mOhm at 2.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 59nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1820pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187310-IRF7492
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 3.7A
Rds On (Maximum) at Id, Vgs: 79mOhm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 59nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1820pF at 25V

Buy Now
Single FETs, MOSFETs - IRF7492-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7492-ND
Single FETs, MOSFETs IRF7492-ND
N-Channel 200V 3.7A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 200V 3.7A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7492 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7492
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7492
MOSFET N-CH 200V 3.7A 8SO

MOSFET N-CH 200V 3.7A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-IRF7492 1187310-IRF7492 IRF7492-ND IRF7492
Product Name 200V 3.7A MOSFET Transistor FETs - Single - IRF7492 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3 "8-SOIC (0.154"", 3.90mm Width)" 59 nC @ 10 V
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data