P-Channel HEXFET MOSFET in a TO-257AA package rated for -100V drain-to-source breakdown voltage, -15.8A continuous drain current, and 0.20Ω maximum on-state resistance, with a hermetically sealed ceramic eyelet package designed for high-reliability applications. The part meets JANTX-equivalent screening per MIL-PRF-19500 and has an ESD rating of Class 2 per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 1.25°C/W, and the operating junction temperature range is -55°C to +150°C.
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Screening Level TXV
Benefits
Similar Parts
IRFY9140CM
A IRFY9140CM with Hermetic Packaging
IRFY9140CMSCX
Screening Level TX
IRFY9140CMSCV
Screening Level TXV
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFY9140CMSCV |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFY9140CMSCV |
| Polarity | P-Channel; P |