IRFR4615PbF is a 150V N-channel power MOSFET in a D-PAK package, designed for high-efficiency synchronous rectification and high-speed switching in SMPS and UPS applications. It has a continuous drain current of 33A at 25°C and 24A at 100°C, with a maximum on-resistance of 42mΩ at VGS=10V and ID=21A. The device supports a pulsed drain current of 140A and has a single-pulse avalanche energy rating of 109mJ. Thermal resistance is 1.045°C/W junction-to-case and 50°C/W junction-to-ambient when mounted on a PCB. The gate-to-source voltage is rated at ±20V. It meets RoHS compliance and is qualified to JEDEC JESD47F standards with MSL1 moisture sensitivity level. The body diode exhibits forward voltage up to 1.3V and reverse recovery charge up to 247nC at 125°C.
150V Single N-Channel IR MOSFET in a D-Pak package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFR4615 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0420 ohms |