Manufacturer: Infineon Technologies
Win Source Part Number: 1188052-IRFSL4410
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 250W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 96A
Rds On (Maximum) at Id, Vgs: 10mOhm at 58A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 180nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5150pF at 50V
MOSFET N-CH 100V 96A TO262 Product overview: IRFSL4410 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4410 can be used for catalog matching and distributor lookup.
N-Channel 100V 96A (Tc) 250W (Tc) Through Hole TO-262
MOSFET N-CH 100V 96A TO262
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1188052-IRFSL4410 | 278-IRFSL4410 | IRFSL4410-ND | IRFSL4410 |
| Product Name | FETs - Single - IRFSL4410 | 100V 96A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| QG | 180 nC | |||
| PD | 250000 milliwatts | 250000 milliwatts |