Manufacturer: Infineon Technologies
Win Source Part Number: 1187287-IRF7457
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Alternative Parts (Cross-Reference): FDS7064N7; IRF7809AVTR; IRF7809AV; IRF7457;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 7mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 42nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3100pF at 10V
MOSFET N-CH 20V 15A 8SO Product overview: IRF7457 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7457 can be used for catalog matching and distributor lookup.
N-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
Integrated Circuits (ICs) - Transistors - MOSFETs
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 20V, 0.007OHM, 1-ELEMENT, N-CHANNEL, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors |
| Product Number | 1187287-IRF7457 | 278-IRF7457 | IRF7457-ND | IRF7457 | 190105390 |
| Product Name | FETs - Single - IRF7457 | 20V 15A MOSFET Transistor | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | ||||
| QG | 42 nC | ||||
| PD | 2500 milliwatts | 2500 milliwatts |