Infineon Technologies AG Single FETs, MOSFETs IRFB33N15D

Description
N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB33N15D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB33N15D-ND
Single FETs, MOSFETs IRFB33N15D-ND
N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB

N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRFB33N15D - 1187497-IRFB33N15D - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFB33N15D
1187497-IRFB33N15D
FETs - Single - IRFB33N15D 1187497-IRFB33N15D
Manufacturer: Infineon Technologies Win Source Part Number: 1187497-IRFB33N15D Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 3.8W, 170W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 33A Rds On (Maximum) at Id, Vgs: 56mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 90nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2020pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187497-IRFB33N15D
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 3.8W, 170W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 33A
Rds On (Maximum) at Id, Vgs: 56mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 90nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2020pF at 25V

Buy Now
Singapore, Singapore
150V 33A MOSFET Transistor
278-IRFB33N15D
150V 33A MOSFET Transistor 278-IRFB33N15D
MOSFET N-CH 150V 33A TO220AB Product overview: IRFB33N15D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB33N15D can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 33A TO220AB Product overview: IRFB33N15D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB33N15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFB33N15D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFB33N15D
Integrated Circuits (ICs) - Transistors - MOSFETs IRFB33N15D
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFB33N15D-ND 1187497-IRFB33N15D 278-IRFB33N15D IRFB33N15D
Product Name Single FETs, MOSFETs FETs - Single - IRFB33N15D 150V 33A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube
V(BR)DSS 150 volts
QG 90 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD86311W1723 Dual N-Channel NexFET? Power MOSFET - CSD86311W1723 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0420 ohms
View Details
7 suppliers
FET, MOSFET Arrays - 448-BSO612CVGXUMA1TR-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3273-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 70000 milliamps
View Details