Infineon Technologies AG Electronic Surplus - IRFR3411 IRFR3411

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187904-IRFR3411 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187904-IRFR3411 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRFR3411 - 1187904-IRFR3411 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFR3411
1187904-IRFR3411
Electronic Surplus - IRFR3411 1187904-IRFR3411
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187904-IRFR3411 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187904-IRFR3411
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187904-IRFR3411
Product Name Electronic Surplus - IRFR3411
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC030N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0030 ohms
View Details
4 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3608-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers