The IRFH4253DPbF is a dual N-channel HEXFET power MOSFET in a Dual PQFN 5mm x 6mm package, designed for synchronous buck converter applications with a control and synchronous MOSFET integrated in one package. The control MOSFET has a typical gate charge of 10 nC and the synchronous MOSFET has a maximum on-resistance of 1.45 mΩ at 4.5 V gate drive. The device supports a continuous drain current of 35 A for both channels at 25 °C with source bonding technology limiting current, and an avalanche energy rating of 61 mJ for Q1 and 568 mJ for Q2. It features an intrinsic Schottky diode with a forward voltage of 0.75 V on Q2. The device is RoHS compliant, halogen-free, qualified for industrial use, and meets MSL1 moisture sensitivity level.
25V Dual N-Channel HEXFET Power MOSFET in a PQFN 5mm x 6mm Lead Free package
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFH4253D |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IRFH4253D |
| Polarity | N-Channel; N+N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0032 ohms |
| QG | 10 to 31 nC |