Infineon Technologies AG 30V 12A 29A MOSFET Transistor IRFH3707TRPBF

Description
MOSFET N-CH 30V 12A/29A 8PQFN Product overview: IRFH3707TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH3707TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 12A/29A 8PQFN Product overview: IRFH3707TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH3707TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A 29A MOSFET Transistor
278-IRFH3707TRPBF
30V 12A 29A MOSFET Transistor 278-IRFH3707TRPBF
MOSFET N-CH 30V 12A/29A 8PQFN Product overview: IRFH3707TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH3707TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A/29A 8PQFN Product overview: IRFH3707TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH3707TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH3707TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH3707TRPBFDKR-ND
Single FETs, MOSFETs IRFH3707TRPBFDKR-ND
N-Channel 30V 12A (Ta), 29A (Tc) 2.8W (Ta) Surface Mount 8-PQFN (3x3)

N-Channel 30V 12A (Ta), 29A (Tc) 2.8W (Ta) Surface Mount 8-PQFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH3707TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH3707TRPBFTR-ND
Single FETs, MOSFETs IRFH3707TRPBFTR-ND
N-Channel 30V 12A (Ta), 29A (Tc) 2.8W (Ta) Surface Mount 8-PQFN (3x3)

N-Channel 30V 12A (Ta), 29A (Tc) 2.8W (Ta) Surface Mount 8-PQFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH3707TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH3707TRPBFCT-ND
Single FETs, MOSFETs IRFH3707TRPBFCT-ND
N-Channel 30V 12A (Ta), 29A (Tc) 2.8W (Ta) Surface Mount 8-PQFN (3x3)

N-Channel 30V 12A (Ta), 29A (Tc) 2.8W (Ta) Surface Mount 8-PQFN (3x3)

Buy Now Datasheet
 - IRFH3707TRPBF - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH3707TRPBF - 069470-IRFH3707TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH3707TRPBF
069470-IRFH3707TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH3707TRPBF 069470-IRFH3707TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069470-IRFH3707TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (3x3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta), 29A (Tc) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 8.1nC @ 4.5V Max Input Capacitance: 755pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.4 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069470-IRFH3707TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (3x3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta), 29A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 8.1nC @ 4.5V
Max Input Capacitance: 755pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.4 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 12.4mOhms 5.4nC

MOSFET 30V 1 N-CH HEXFET 12.4mOhms 5.4nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH3707TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH3707TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH3707TRPBF
MOSFET N-CH 30V 12A/29A 8PQFN

MOSFET N-CH 30V 12A/29A 8PQFN

Supplier's Site
Mosfet, N-Ch, 30V, 29A, Pqfn-8; Transistor Polarity Infineon - 99AC3984 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 29A, Pqfn-8; Transistor Polarity Infineon
99AC3984
Mosfet, N-Ch, 30V, 29A, Pqfn-8; Transistor Polarity Infineon 99AC3984
MOSFET, N-CH, 30V, 29A, PQFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0094ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 29A, PQFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:29A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0094ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFH3707TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFH3707TRPBF
PQFN-8(3.1x3.1) MOSFETs ROHS

PQFN-8(3.1x3.1) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH3707TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH3707TRPBF
Single FETs, MOSFETs IRFH3707TRPBF
MOSFET N-CH 30V 12A/29A 8PQFN

MOSFET N-CH 30V 12A/29A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH3707TRPBF IRFH3707TRPBFDKR-ND IRFH3707TRPBF 069470-IRFH3707TRPBF IRFH3707TRPBF IRFH3707TRPBF 99AC3984 IRFH3707TRPBF IRFH3707TRPBF
Product Name 30V 12A 29A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH3707TRPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 29A, Pqfn-8; Transistor Polarity Infineon Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0170 kS
PD 2.8 milliwatts 2800 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data