DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
90
100
110
120
130
140
146
147
148
149
150
151
152
153
154
155
156
157
158
160
170
180
190
200
210
250
300
350
400
417
| Product Name | Notes |
|---|---|
| Bridge Rectifier Single Phase Silicon Carbide Schottky 600V Through Hole ISOPLUS i4-PAC™ | |
| Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount | |
| Bridge Rectifier Single Phase Standard 1.2kV Through Hole ISOPLUS i4-PAC™ | |
| Bridge Rectifier Single Phase Standard 600V Chassis Mount | |
| Bridge Rectifier Single Phase Standard 600V Through Hole ISOPLUS i4-PAC™ | |
| Bridge Rectifier | |
| Diode Array 1 Pair Common Anode Standard 100V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Anode Standard 150V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Anode Standard 200V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Anode Standard 300V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Anode Standard 400V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Anode Standard 500V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Anode Standard 50V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Anode Standard 600V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Through Hole TO-262-3 Full Pack, I²Pak | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 100V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 100V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 100V 6A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 100V 8A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 1200V 10A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 1200V 10A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 20A Through Hole TO-264-3, TO-264AA | |
| Diode Array 1 Pair Common Cathode Standard 1200V 20A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 1200V 20A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 25A Through Hole TO-264-3, TO-264AA | |
| Diode Array 1 Pair Common Cathode Standard 1200V 5A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 1200V 5A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 150V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 150V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 150V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 150V 8A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 6A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 6A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 300V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 300V 8A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 4A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 500V 15A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 500V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 500V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 500V 8A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 500V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 50V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 50V 6A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 50V 6A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 50V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 40A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 40A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-264-3, TO-264AA | |
| Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 100V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 1200V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 150V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 200V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 300V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 400V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 500V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 50V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 600V 16A Through Hole TO-220-3 | |
| Diode Array 3 Independent Standard 80V 100mA Surface Mount SC-74, SOT-457 | |
| DIODE ARRAY GP 100V 15A TO247AD | |
| DIODE ARRAY GP 150V 15A TO247AD | |
| DIODE ARRAY GP 200V 15A TO247AD | |
| DIODE ARRAY GP 200V 16A TO263AB | |
| DIODE ARRAY GP 300V 15A TO247AD | |
| DIODE ARRAY GP 400V 15A TO247AD | |
| DIODE ARRAY GP 400V 16A TO263AB | |
| DIODE ARRAY GP 500V 15A TO247AD | |
| DIODE ARRAY GP 50V 15A TO247AD | |
| DIODE ARRAY GP 600V 15A TO247AD | |
| DIODE ARRAY GP 600V 16A TO263AB | |
| Diode Array Standard 150V Through Hole TO-220-2 | |
| Diode Array Standard 600V Through Hole TO-220-2 | |
| Diode FERD (Field Effect Rectifier Diode) 100V 20A Surface Mount DPAK | |
| Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole IPAK (TO-251) | |
| Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole TO-220 | |
| Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole TO-220AB | |
| Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole TO-220FPAB | |
| Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole TO-251 (IPAK) | |
| Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK | |
| Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount PowerFlat™ (5x6) | |
| Diode FERD (Field Effect Rectifier Diode) 100V 30A Through Hole IPAK (TO-251) | |
| Diode FERD (Field Effect Rectifier Diode) 100V 30A Through Hole TO-220 | |
| Diode FERD (Field Effect Rectifier Diode) 100V 30A Through Hole TO-220AB | |
| Diode FERD (Field Effect Rectifier Diode) 100V 40A Surface Mount D²PAK | |
| Diode FERD (Field Effect Rectifier Diode) 100V 40A Through Hole TO-220AB | |
| Diode FERD (Field Effect Rectifier Diode) 100V 40A Through Hole TO-220FPAB | |
| Diode FERD (Field Effect Rectifier Diode) 45V 20A (DC) Surface Mount DPAK | |
| Diode FERD (Field Effect Rectifier Diode) 50V 15A Surface Mount DPAK | |
| Diode FERD (Field Effect Rectifier Diode) 50V 15A Surface Mount PowerFlat™ (5x6) | |
| Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6) | |
| Diode FERD (Field Effect Rectifier Diode) 50V 30A Surface Mount PowerFlat™ (5x6) | |
| Diode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount PowerFlat™ (5x6) | |
| Diode FERD (Field Effect Rectifier Diode) 60V 20A Through Hole I2PAK | |
| Diode FERD (Field Effect Rectifier Diode) 60V 20A Through Hole TO-220 | |
| DIODE GEN PURP 100V 2A DO204AC | |
| DIODE GEN PURP 200V 2A DO15 | |
| DIODE GEN PURP 200V 2A F1A T&R | |
| DIODE GEN PURP 200V 6A P600 | |
| DIODE GP 200V 1A DO219AA T&R | |
| DIODE GP 200V 2A DO219AA T&R | |
| Diode Schottky 100V 20A Through Hole TO-220 Full-Mold | |
| Diode Schottky 120V 10A Through Hole TO-220 Full-Mold | |
| Diode Schottky 120V 20A Through Hole TO-220 Full-Mold | |
| Diode Schottky 120V 30A Through Hole TO-220 Full-Mold | |
| Diode Schottky 150V 10A Through Hole TO-220 Full-Mold | |
| Diode Schottky 150V 20A Through Hole TO-220 Full-Mold | |
| Diode Schottky 200V 10A Through Hole TO-220-2 Full-Mold | |
| Diode Schottky 200V 20A Through Hole TO-220 Full-Mold | |
| Diode Schottky 30V 1A Surface Mount SOD-123F | |
| Diode Schottky 40V 1A Surface Mount Flipky™ | |
| Diode Schottky 45V 10A Through Hole TO-220 Full-Mold | |
| Diode Schottky 45V 20A Through Hole TO-220 Full-Mold | |
| Diode Schottky 65V 10A Through Hole TO-220 Full-Mold | |
| Diode Schottky 65V 20A Through Hole TO-220 Full-Mold | |
| Diode Schottky 80V 20A Through Hole TO-220 Full-Mold | |
| DIODE STANDARD 1000V 1A ESGA | |
| Diode Standard 100V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 100V 16A Through Hole ITO-220AC | |
| Diode Standard 100V 16A Through Hole TO-220-2 | |
| Diode Standard 100V 16A Through Hole TO-220AC | |
| DIODE STANDARD 100V 1A DO204AC | |
| Diode Standard 100V 200mA Surface Mount SOD-80 | |
| Diode Standard 100V 2A Through Hole DO15/DO204AC | |
| DIODE STANDARD 100V 3A DO201 | |
| DIODE STANDARD 100V 6A P600 | |
| Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 100V 8A Through Hole ITO-220AC | |
| Diode Standard 100V 8A Through Hole TO-220AC | |
| Diode Standard 1200V 10A Surface Mount D²PAK (TO-263) | |
| Diode Standard 1200V 5A Surface Mount D²PAK (TO-263) | |
| DIODE STANDARD 120V 5A DO201 | |
| Diode Standard 125V 200mA Surface Mount SOD-80 | |
| Diode Standard 125V 200mA Through Hole DO-35 | |
| Diode Standard 150V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 150V 16A Through Hole ITO-220AC | |
| Diode Standard 150V 16A Through Hole TO-220-2 | |
| Diode Standard 150V 16A Through Hole TO-220AC | |
| Diode Standard 150V 200mA Surface Mount SOD-80 | |
| Diode Standard 150V 200mA Through Hole DO-35 | |
| Diode Standard 150V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 150V 8A Through Hole ITO-220AC | |
| Diode Standard 150V 8A Through Hole TO-220AC | |
| Diode Standard 180V 200mA Surface Mount SOD-80 | |
| Diode Standard 200V 10A Surface Mount D²PAK (TO-263) | |
| Diode Standard 200V 10A Surface Mount TO-252AA | |
| Diode Standard 200V 10A Surface Mount TO-277-3 | |
| Diode Standard 200V 10A Through Hole TO-220 Full-Mold | |
| Diode Standard 200V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 200V 16A Through Hole ITO-220AC | |
| Diode Standard 200V 16A Through Hole TO-220 Full-Mold | |
| Diode Standard 200V 16A Through Hole TO-220-2 | |
| Diode Standard 200V 16A Through Hole TO-220AC | |
| DIODE STANDARD 200V 16A TO263AB | |
| DIODE STANDARD 200V 1A DO204AC | |
| DIODE STANDARD 200V 1A DO219AA | |
| Diode Standard 200V 20A Surface Mount D²PAK (TO-263) | |
| Diode Standard 200V 20A Surface Mount TO-252AA | |
| DIODE STANDARD 200V 2A DO219AA | |
| DIODE STANDARD 200V 2A F1A | |
| Diode Standard 200V 2A Through Hole DO15/DO204AC | |
| DIODE STANDARD 200V 3A DO201 | |
| DIODE STANDARD 200V 6A P600 | |
| Diode Standard 200V 6A Surface Mount TO-252AA | |
| Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 200V 8A Through Hole ITO-220AC | |
| Diode Standard 200V 8A Through Hole TO-220AC | |
| DIODE STANDARD 200V 8A TO263AB | |
| Diode Standard 20V 150mA (DC) Through Hole DO-35 | |
| Diode Standard 300V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 300V 16A Through Hole ITO-220AC | |
| Diode Standard 300V 16A Through Hole TO-220-2 | |
| Diode Standard 300V 16A Through Hole TO-220AC | |
| DIODE STANDARD 300V 6A P600 | |
| Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 300V 8A Through Hole ITO-220AC | |
| Diode Standard 300V 8A Through Hole TO-220AC | |
| Diode Standard 350V 40A Through Hole TO-3PN | |
| Diode Standard 400V 10A Surface Mount TO-277-3 | |
| Diode Standard 400V 10A Through Hole TO-220 Full-Mold | |
| Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 400V 16A Through Hole ITO-220AC | |
| Diode Standard 400V 16A Through Hole TO-220 Full-Mold | |
| Diode Standard 400V 16A Through Hole TO-220-2 | |
| Diode Standard 400V 16A Through Hole TO-220AC | |
| DIODE STANDARD 400V 16A TO263AB | |
| DIODE STANDARD 400V 1A DO204AC | |
| DIODE STANDARD 400V 2A DO204AC | |
| DIODE STANDARD 400V 3A DO201 | |
| Diode Standard 400V 60A Through Hole TO-247-2 | |
| Diode Standard 400V 60A Through Hole TO-247-3 | |
| DIODE STANDARD 400V 6A P600 | |
| Diode Standard 400V 6A Surface Mount TO-277-3 | |
| Diode Standard 400V 6A Through Hole TO-220 Full-Mold | |
| Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 400V 8A Through Hole ITO-220AC | |
| Diode Standard 400V 8A Through Hole TO-220AC | |
| DIODE STANDARD 400V 8A TO263AB | |
| Diode Standard 500V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 500V 16A Through Hole ITO-220AC | |
| Diode Standard 500V 16A Through Hole TO-220-2 | |
| Diode Standard 500V 16A Through Hole TO-220AC | |
| DIODE STANDARD 500V 16A TO263AB | |
| Diode Standard 500V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 500V 8A Through Hole ITO-220AC | |
| Diode Standard 500V 8A Through Hole TO-220AC | |
| Diode Standard 50V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 50V 16A Through Hole ITO-220AC | |
| Diode Standard 50V 16A Through Hole TO-220-2 | |
| Diode Standard 50V 16A Through Hole TO-220AC | |
| DIODE STANDARD 50V 1A DO204AC | |
| Diode Standard 50V 200mA Surface Mount SOD-80 | |
| Diode Standard 50V 200mA Through Hole DO-35 | |
| DIODE STANDARD 50V 2A DO204AC | |
| DIODE STANDARD 50V 3A DO201 | |
| DIODE STANDARD 50V 6A P600 | |
| Diode Standard 50V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 50V 8A Through Hole ITO-220AC | |
| Diode Standard 50V 8A Through Hole TO-220AC | |
| Diode Standard 600V 10A Surface Mount TO-277-3 | |
| Diode Standard 600V 15A Through Hole TO-247-2 | |
| Diode Standard 600V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 16A Through Hole ITO-220AC | |
| Diode Standard 600V 16A Through Hole TO-220-2 | |
| Diode Standard 600V 16A Through Hole TO-220AC | |
| DIODE STANDARD 600V 16A TO263AB | |
| Diode Standard 600V 20A Surface Mount D²PAK (TO-263) | |
| Diode Standard 600V 30A Through Hole TO-247-2 | |
| Diode Standard 600V 4A Surface Mount TO-252AA | |
| Diode Standard 600V 4A Through Hole TO-220-2L | |
| Diode Standard 600V 50A Through Hole TO-247-2 | |
| Diode Standard 600V 60A Through Hole TO-247-2 | |
| Diode Standard 600V 60A Through Hole TO-247-3 | |
| Diode Standard 600V 6A Surface Mount TO-277-3 | |
| Diode Standard 600V 75A Through Hole TO-247-2 | |
| Diode Standard 600V 8A Surface Mount TO-252AA | |
| Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 8A Through Hole ITO-220AC | |
| Diode Standard 600V 8A Through Hole TO-220AC | |
| DIODE STANDARD 600V 8A TO263AB | |
| Diode Standard 70V 200mA Surface Mount SOD-80 | |
| Diode Standard 75V 200mA Surface Mount SOD-80 | |
| Diode Surface Mount TO-277-3 | |
| Diode | |
| FBY8 | |
| FE2BR | |
| RECTIFIER, GENERAL PURPOSE, 1A, | |
| RF Diode Standard - 1 Pair Series Connection 600V 20A TO-3PF | |
| TVS DIODE 14VWM 23.2VC ESGA | |
| TVS DIODE 16VWM 26VC ESGA | |
| TVS DIODE 22VWM 35.5VC ESGA | |
| TVS DIODE 58VWM 93.6VC ESGA | |
| Zener Diode 5.1V 100mW ±5% Surface Mount SMD0402 | |
| Zener Diode 5.6V 100mW ±5% Surface Mount SMD0402 | |
| Zener Diode 7.5V 100mW ±5% Surface Mount SMD0402 |
| << Prev | Next >> |